Vishay Intertechnology, Inc. Wirewound Resistors RWR84S8661FRS73

Description
EGS-10-80 8.66K 1% RWR84S8661FR S73
Request a Quote Datasheet
Description
EGS-10-80 8.66K 1% RWR84S8661FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S8661FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8661FRS73
Wirewound Resistors 3110-RWR84S8661FRS73
EGS-10-80 8.66K 1% RWR84S8661FR S73

EGS-10-80 8.66K 1% RWR84S8661FR S73

Supplier's Site Datasheet
RES 8.66K OHM 7W 1% WW AXIAL - RWR84S8661FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 7W 1% WW AXIAL
RWR84S8661FRS73
RES 8.66K OHM 7W 1% WW AXIAL RWR84S8661FRS73
RES 8.66Kohm 7W 1% WW AXIAL

RES 8.66Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8661FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8661FRS73-ND
Through Hole Resistors RWR84S8661FRS73-ND
8.66 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.66 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S8661FRS73 RWR84S8661FRS73 RWR84S8661FRS73-ND
Product Name Wirewound Resistors RES 8.66K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8660 ohms 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details