Vishay Intertechnology, Inc. RES 0.232 OHM 7W 1% WW AXIAL RWR84SR232FRS73

Description
RES 0.232ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.232ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.232 OHM 7W 1% WW AXIAL - RWR84SR232FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.232 OHM 7W 1% WW AXIAL
RWR84SR232FRS73
RES 0.232 OHM 7W 1% WW AXIAL RWR84SR232FRS73
RES 0.232ohm 7W 1% WW AXIAL

RES 0.232ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR232FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR232FRS73-ND
Through Hole Resistors RWR84SR232FRS73-ND
232 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR232FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR232FRS73
Wirewound Resistors 3110-RWR84SR232FRS73
EGS-10-80 .232 1% RWR84SR232FR S73

EGS-10-80 .232 1% RWR84SR232FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR232FRS73 RWR84SR232FRS73-ND 3110-RWR84SR232FRS73
Product Name RES 0.232 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2320 ohms 0.2320 ohms 0.2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1047RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details