Vishay Intertechnology, Inc. RES 0.332 OHM 7W 1% WW AXIAL RWR84SR332FRBSL

Description
RES 0.332ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 7W 1% WW AXIAL - RWR84SR332FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 7W 1% WW AXIAL
RWR84SR332FRBSL
RES 0.332 OHM 7W 1% WW AXIAL RWR84SR332FRBSL
RES 0.332ohm 7W 1% WW AXIAL

RES 0.332ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR332FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR332FRBSL
Wirewound Resistors 3110-RWR84SR332FRBSL
EGS-10-80 .332 1% RWR84SR332FR BSL

EGS-10-80 .332 1% RWR84SR332FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR332FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR332FRBSL-ND
Through Hole Resistors RWR84SR332FRBSL-ND
332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR332FRBSL 3110-RWR84SR332FRBSL RWR84SR332FRBSL-ND
Product Name RES 0.332 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details