Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR332FSRSL

Description
EGS-10-80 .332 1% RWR84SR332FS RSL
Request a Quote Datasheet
Description
EGS-10-80 .332 1% RWR84SR332FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR332FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR332FSRSL
Wirewound Resistors 3110-RWR84SR332FSRSL
EGS-10-80 .332 1% RWR84SR332FS RSL

EGS-10-80 .332 1% RWR84SR332FS RSL

Supplier's Site Datasheet
RES 0.332 OHM 7W 1% WW AXIAL - RWR84SR332FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 7W 1% WW AXIAL
RWR84SR332FSRSL
RES 0.332 OHM 7W 1% WW AXIAL RWR84SR332FSRSL
RES 0.332ohm 7W 1% WW AXIAL

RES 0.332ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR332FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR332FSRSL-ND
Through Hole Resistors RWR84SR332FSRSL-ND
332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR332FSRSL RWR84SR332FSRSL RWR84SR332FSRSL-ND
Product Name Wirewound Resistors RES 0.332 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details