Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR511FRRSL

Description
EGS-10-80 .511 1% RWR84SR511FR RSL
Request a Quote Datasheet
Description
EGS-10-80 .511 1% RWR84SR511FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR511FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR511FRRSL
Wirewound Resistors 3110-RWR84SR511FRRSL
EGS-10-80 .511 1% RWR84SR511FR RSL

EGS-10-80 .511 1% RWR84SR511FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR511FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR511FRRSL-ND
Through Hole Resistors RWR84SR511FRRSL-ND
511 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.511 OHM 7W 1% WW AXIAL - RWR84SR511FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 7W 1% WW AXIAL
RWR84SR511FRRSL
RES 0.511 OHM 7W 1% WW AXIAL RWR84SR511FRRSL
RES 0.511ohm 7W 1% WW AXIAL

RES 0.511ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR511FRRSL RWR84SR511FRRSL-ND RWR84SR511FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.511 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details