Vishay Intertechnology, Inc. RES 0.348 OHM 7W 1% WW AXIAL RWR84SR348FSB12

Description
RES 0.348ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.348ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.348 OHM 7W 1% WW AXIAL - RWR84SR348FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 7W 1% WW AXIAL
RWR84SR348FSB12
RES 0.348 OHM 7W 1% WW AXIAL RWR84SR348FSB12
RES 0.348ohm 7W 1% WW AXIAL

RES 0.348ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR348FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR348FSB12
Wirewound Resistors 3110-RWR84SR348FSB12
EGS-10-80 .348 1% RWR84SR348FS B12

EGS-10-80 .348 1% RWR84SR348FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR348FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR348FSB12-ND
Through Hole Resistors RWR84SR348FSB12-ND
348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR348FSB12 3110-RWR84SR348FSB12 RWR84SR348FSB12-ND
Product Name RES 0.348 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625971-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 1.5 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details