332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 .332 1% RWR84SR332FR S73
RES 0.332ohm 7W 1% WW AXIAL
Resistor,Metal Alloy,0.332Ohms,1+/-
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR84SR332FRS73-ND | 3110-RWR84SR332FRS73 | RWR84SR332FRS73 | 64C3138 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 0.332 OHM 7W 1% WW AXIAL | Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 0.3320 ohms | 0.3320 ohms | 0.3320 ohms |