Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR383FRB12

Description
EGS-10-80 .383 1% RWR84SR383FR B12
Request a Quote Datasheet
Description
EGS-10-80 .383 1% RWR84SR383FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR383FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR383FRB12
Wirewound Resistors 3110-RWR84SR383FRB12
EGS-10-80 .383 1% RWR84SR383FR B12

EGS-10-80 .383 1% RWR84SR383FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR383FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR383FRB12-ND
Through Hole Resistors RWR84SR383FRB12-ND
383 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.383 OHM 7W 1% WW AXIAL - RWR84SR383FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 7W 1% WW AXIAL
RWR84SR383FRB12
RES 0.383 OHM 7W 1% WW AXIAL RWR84SR383FRB12
RES 0.383ohm 7W 1% WW AXIAL

RES 0.383ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR383FRB12 RWR84SR383FRB12-ND RWR84SR383FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.383 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details