Vishay Intertechnology, Inc. RES 0.402 OHM 7W 1% WW AXIAL RWR84SR402FSB12

Description
RES 0.402ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.402ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.402 OHM 7W 1% WW AXIAL - RWR84SR402FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 7W 1% WW AXIAL
RWR84SR402FSB12
RES 0.402 OHM 7W 1% WW AXIAL RWR84SR402FSB12
RES 0.402ohm 7W 1% WW AXIAL

RES 0.402ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR402FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR402FSB12-ND
Through Hole Resistors RWR84SR402FSB12-ND
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR402FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR402FSB12
Wirewound Resistors 3110-RWR84SR402FSB12
EGS-10-80 .402 1% RWR84SR402FS B12

EGS-10-80 .402 1% RWR84SR402FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR402FSB12 RWR84SR402FSB12-ND 3110-RWR84SR402FSB12
Product Name RES 0.402 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers