Vishay Intertechnology, Inc. Through Hole Resistors RWR84S8R06FRBSL

Description
8.06 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.06 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S8R06FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8R06FRBSL-ND
Through Hole Resistors RWR84S8R06FRBSL-ND
8.06 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.06 OHM 7W 1% WW AXIAL - RWR84S8R06FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 7W 1% WW AXIAL
RWR84S8R06FRBSL
RES 8.06 OHM 7W 1% WW AXIAL RWR84S8R06FRBSL
RES 8.06ohm 7W 1% WW AXIAL

RES 8.06ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S8R06FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8R06FRBSL
Wirewound Resistors 3110-RWR84S8R06FRBSL
EGS-10-80 8.06 1% RWR84S8R06FR BSL

EGS-10-80 8.06 1% RWR84S8R06FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S8R06FRBSL-ND RWR84S8R06FRBSL 3110-RWR84S8R06FRBSL
Product Name Through Hole Resistors RES 8.06 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details