Vishay Intertechnology, Inc. RES 0.1 OHM 7W 1% WW AXIAL RWR84SR100FRS73

Description
RES 0.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 7W 1% WW AXIAL - RWR84SR100FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 7W 1% WW AXIAL
RWR84SR100FRS73
RES 0.1 OHM 7W 1% WW AXIAL RWR84SR100FRS73
RES 0.1ohm 7W 1% WW AXIAL

RES 0.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR100FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR100FRS73
Wirewound Resistors 3110-RWR84SR100FRS73
EGS-10-80 .1 1% RWR84SR100FR S73

EGS-10-80 .1 1% RWR84SR100FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR100FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR100FRS73-ND
Through Hole Resistors RWR84SR100FRS73-ND
100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C3058 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C3058
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C3058
Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84SR100FRS73 3110-RWR84SR100FRS73 RWR84SR100FRS73-ND 64C3058
Product Name RES 0.1 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details