8.45 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 8.45Kohm 7W 0.1% WW AXIAL
EGS-10-80 8.45K .1% RWR84S8451BS RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S8451BSRSL-ND | RWR84S8451BSRSL | 3110-RWR84S8451BSRSL |
| Product Name | Through Hole Resistors | RES 8.45K OHM 7W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |