Vishay Intertechnology, Inc. RES 0.215 OHM 7W 1% WW AXIAL RWR84SR215FSB12

Description
RES 0.215ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.215ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.215 OHM 7W 1% WW AXIAL - RWR84SR215FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 7W 1% WW AXIAL
RWR84SR215FSB12
RES 0.215 OHM 7W 1% WW AXIAL RWR84SR215FSB12
RES 0.215ohm 7W 1% WW AXIAL

RES 0.215ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR215FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR215FSB12-ND
Through Hole Resistors RWR84SR215FSB12-ND
215 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR215FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR215FSB12
Wirewound Resistors 3110-RWR84SR215FSB12
EGS-10-80 .215 1% RWR84SR215FS B12

EGS-10-80 .215 1% RWR84SR215FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR215FSB12 RWR84SR215FSB12-ND 3110-RWR84SR215FSB12
Product Name RES 0.215 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details