Vishay Intertechnology, Inc. Wirewound Resistors RWR84S8451DPS73

Description
EGS-10-80 8.45K .5% RWR84S8451DP S73
Request a Quote Datasheet
Description
EGS-10-80 8.45K .5% RWR84S8451DP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S8451DPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8451DPS73
Wirewound Resistors 3110-RWR84S8451DPS73
EGS-10-80 8.45K .5% RWR84S8451DP S73

EGS-10-80 8.45K .5% RWR84S8451DP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S8451DPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8451DPS73-ND
Through Hole Resistors RWR84S8451DPS73-ND
8.45 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.45 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.45K OHM 7W 0.5% WW AXIAL - RWR84S8451DPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 7W 0.5% WW AXIAL
RWR84S8451DPS73
RES 8.45K OHM 7W 0.5% WW AXIAL RWR84S8451DPS73
RES 8.45Kohm 7W 0.5% WW AXIAL

RES 8.45Kohm 7W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S8451DPS73 RWR84S8451DPS73-ND RWR84S8451DPS73
Product Name Wirewound Resistors Through Hole Resistors RES 8.45K OHM 7W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8450 ohms 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details