Vishay Intertechnology, Inc. RES 8.66 OHM 7W 1% WW AXIAL RWR84S8R66FRB12

Description
RES 8.66ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 7W 1% WW AXIAL - RWR84S8R66FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 7W 1% WW AXIAL
RWR84S8R66FRB12
RES 8.66 OHM 7W 1% WW AXIAL RWR84S8R66FRB12
RES 8.66ohm 7W 1% WW AXIAL

RES 8.66ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8R66FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8R66FRB12-ND
Through Hole Resistors RWR84S8R66FRB12-ND
8.66 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.66 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S8R66FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8R66FRB12
Wirewound Resistors 3110-RWR84S8R66FRB12
EGS-10-80 8.66 1% RWR84S8R66FR B12

EGS-10-80 8.66 1% RWR84S8R66FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S8R66FRB12 RWR84S8R66FRB12-ND 3110-RWR84S8R66FRB12
Product Name RES 8.66 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details