Vishay Intertechnology, Inc. RES 0.176 OHM 7W 1% WW AXIAL RWR84SR176FRBSL

Description
RES 0.176ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.176ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.176 OHM 7W 1% WW AXIAL - RWR84SR176FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.176 OHM 7W 1% WW AXIAL
RWR84SR176FRBSL
RES 0.176 OHM 7W 1% WW AXIAL RWR84SR176FRBSL
RES 0.176ohm 7W 1% WW AXIAL

RES 0.176ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR176FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR176FRBSL
Wirewound Resistors 3110-RWR84SR176FRBSL
EGS-10-80 .176 1% RWR84SR176FR BSL

EGS-10-80 .176 1% RWR84SR176FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR176FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR176FRBSL-ND
Through Hole Resistors RWR84SR176FRBSL-ND
176 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

176 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR176FRBSL 3110-RWR84SR176FRBSL RWR84SR176FRBSL-ND
Product Name RES 0.176 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1760 ohms 0.1760 ohms 0.1760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details