Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR182FRRSL

Description
182 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
182 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR182FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR182FRRSL-ND
Through Hole Resistors RWR84SR182FRRSL-ND
182 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR182FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR182FRRSL
Wirewound Resistors 3110-RWR84SR182FRRSL
EGS-10-80 .182 1% RWR84SR182FR RSL

EGS-10-80 .182 1% RWR84SR182FR RSL

Supplier's Site Datasheet
RES 0.182 OHM 7W 1% WW AXIAL - RWR84SR182FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 7W 1% WW AXIAL
RWR84SR182FRRSL
RES 0.182 OHM 7W 1% WW AXIAL RWR84SR182FRRSL
RES 0.182ohm 7W 1% WW AXIAL

RES 0.182ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR182FRRSL-ND 3110-RWR84SR182FRRSL RWR84SR182FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.182 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 2-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers