Vishay Intertechnology, Inc. Wirewound Resistors RWR84S95R3FSB12

Description
EGS-10-80 95.3 1% RWR84S95R3FS B12
Request a Quote Datasheet
Description
EGS-10-80 95.3 1% RWR84S95R3FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S95R3FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S95R3FSB12
Wirewound Resistors 3110-RWR84S95R3FSB12
EGS-10-80 95.3 1% RWR84S95R3FS B12

EGS-10-80 95.3 1% RWR84S95R3FS B12

Supplier's Site Datasheet
RES 95.3 OHM 7W 1% WW AXIAL - RWR84S95R3FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 7W 1% WW AXIAL
RWR84S95R3FSB12
RES 95.3 OHM 7W 1% WW AXIAL RWR84S95R3FSB12
RES 95.3ohm 7W 1% WW AXIAL

RES 95.3ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S95R3FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S95R3FSB12-ND
Through Hole Resistors RWR84S95R3FSB12-ND
95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S95R3FSB12 RWR84S95R3FSB12 RWR84S95R3FSB12-ND
Product Name Wirewound Resistors RES 95.3 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details