Vishay Intertechnology, Inc. Wirewound Resistors RWR84S8250FRRSL

Description
EGS-10-80 825 1% RWR84S8250FR RSL
Request a Quote Datasheet
Description
EGS-10-80 825 1% RWR84S8250FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S8250FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8250FRRSL
Wirewound Resistors 3110-RWR84S8250FRRSL
EGS-10-80 825 1% RWR84S8250FR RSL

EGS-10-80 825 1% RWR84S8250FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S8250FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8250FRRSL-ND
Through Hole Resistors RWR84S8250FRRSL-ND
825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 825 OHM 7W 1% WW AXIAL - RWR84S8250FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 7W 1% WW AXIAL
RWR84S8250FRRSL
RES 825 OHM 7W 1% WW AXIAL RWR84S8250FRRSL
RES 825ohm 7W 1% WW AXIAL

RES 825ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S8250FRRSL RWR84S8250FRRSL-ND RWR84S8250FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 825 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details