DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2820
2830
2840
2850
2860
2870
2879
2880
2881
2882
2883
2884
2885
2886
2887
2888
2889
2890
2891
2900
2910
2920
2930
2940
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 1.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.47 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.54 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.58 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.6 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.62 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.69 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.7 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.78 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.8 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 13.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 13.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14.2 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14.3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14.3 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14.7 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 14.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 140 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 143 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 147 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 147 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 149 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.6 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 154 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 158 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16.2 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 160 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 160 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 160 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 162 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 165 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 169 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.2 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.8 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 174 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 178 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 187 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 191 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |