Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR205FRB12

Description
EGS-10-80 .205 1% RWR84SR205FR B12
Request a Quote Datasheet
Description
EGS-10-80 .205 1% RWR84SR205FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR205FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR205FRB12
Wirewound Resistors 3110-RWR84SR205FRB12
EGS-10-80 .205 1% RWR84SR205FR B12

EGS-10-80 .205 1% RWR84SR205FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR205FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR205FRB12-ND
Through Hole Resistors RWR84SR205FRB12-ND
205 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.205 OHM 7W 1% WW AXIAL - RWR84SR205FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 7W 1% WW AXIAL
RWR84SR205FRB12
RES 0.205 OHM 7W 1% WW AXIAL RWR84SR205FRB12
RES 0.205ohm 7W 1% WW AXIAL

RES 0.205ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR205FRB12 RWR84SR205FRB12-ND RWR84SR205FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.205 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details