Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR316FSS73

Description
EGS-10-80 .316 1% RWR84SR316FS S73
Request a Quote Datasheet
Description
EGS-10-80 .316 1% RWR84SR316FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR316FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR316FSS73
Wirewound Resistors 3110-RWR84SR316FSS73
EGS-10-80 .316 1% RWR84SR316FS S73

EGS-10-80 .316 1% RWR84SR316FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR316FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR316FSS73-ND
Through Hole Resistors RWR84SR316FSS73-ND
316 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.316 OHM 7W 1% WW AXIAL - RWR84SR316FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 7W 1% WW AXIAL
RWR84SR316FSS73
RES 0.316 OHM 7W 1% WW AXIAL RWR84SR316FSS73
RES 0.316ohm 7W 1% WW AXIAL

RES 0.316ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR316FSS73 RWR84SR316FSS73-ND RWR84SR316FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.316 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers