Vishay Intertechnology, Inc. Wirewound Resistors RWR84S80R6FRBSL

Description
EGS-10-80 80.6 1% RWR84S80R6FR BSL
Request a Quote Datasheet
Description
EGS-10-80 80.6 1% RWR84S80R6FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S80R6FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S80R6FRBSL
Wirewound Resistors 3110-RWR84S80R6FRBSL
EGS-10-80 80.6 1% RWR84S80R6FR BSL

EGS-10-80 80.6 1% RWR84S80R6FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S80R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S80R6FRBSL-ND
Through Hole Resistors RWR84S80R6FRBSL-ND
80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 80.6 OHM 7W 1% WW AXIAL - RWR84S80R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 7W 1% WW AXIAL
RWR84S80R6FRBSL
RES 80.6 OHM 7W 1% WW AXIAL RWR84S80R6FRBSL
RES 80.6ohm 7W 1% WW AXIAL

RES 80.6ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S80R6FRBSL RWR84S80R6FRBSL-ND RWR84S80R6FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 80.6 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details