Vishay Intertechnology, Inc. RES 0.178 OHM 7W 1% WW AXIAL RWR84SR178FSRSL

Description
RES 0.178ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.178ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.178 OHM 7W 1% WW AXIAL - RWR84SR178FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 7W 1% WW AXIAL
RWR84SR178FSRSL
RES 0.178 OHM 7W 1% WW AXIAL RWR84SR178FSRSL
RES 0.178ohm 7W 1% WW AXIAL

RES 0.178ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR178FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR178FSRSL-ND
Through Hole Resistors RWR84SR178FSRSL-ND
178 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR178FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR178FSRSL
Wirewound Resistors 3110-RWR84SR178FSRSL
EGS-10-80 .178 1% RWR84SR178FS RSL

EGS-10-80 .178 1% RWR84SR178FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR178FSRSL RWR84SR178FSRSL-ND 3110-RWR84SR178FSRSL
Product Name RES 0.178 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers