Vishay Intertechnology, Inc. RES 0.115 OHM 7W 1% WW AXIAL RWR84SR115FRB12

Description
RES 0.115ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.115ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.115 OHM 7W 1% WW AXIAL - RWR84SR115FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.115 OHM 7W 1% WW AXIAL
RWR84SR115FRB12
RES 0.115 OHM 7W 1% WW AXIAL RWR84SR115FRB12
RES 0.115ohm 7W 1% WW AXIAL

RES 0.115ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR115FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR115FRB12
Wirewound Resistors 3110-RWR84SR115FRB12
EGS-10-80 .115 1% RWR84SR115FR B12

EGS-10-80 .115 1% RWR84SR115FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR115FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR115FRB12-ND
Through Hole Resistors RWR84SR115FRB12-ND
115 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

115 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR115FRB12 3110-RWR84SR115FRB12 RWR84SR115FRB12-ND
Product Name RES 0.115 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1150 ohms 0.1150 ohms 0.1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details