Vishay Intertechnology, Inc. RES 0.487 OHM 7W 1% WW AXIAL RWR84SR487FSRSL

Description
RES 0.487ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.487ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.487 OHM 7W 1% WW AXIAL - RWR84SR487FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 7W 1% WW AXIAL
RWR84SR487FSRSL
RES 0.487 OHM 7W 1% WW AXIAL RWR84SR487FSRSL
RES 0.487ohm 7W 1% WW AXIAL

RES 0.487ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR487FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR487FSRSL
Wirewound Resistors 3110-RWR84SR487FSRSL
EGS-10-80 .487 1% RWR84SR487FS RSL

EGS-10-80 .487 1% RWR84SR487FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR487FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR487FSRSL-ND
Through Hole Resistors RWR84SR487FSRSL-ND
487 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR487FSRSL 3110-RWR84SR487FSRSL RWR84SR487FSRSL-ND
Product Name RES 0.487 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers