Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR320FRB12

Description
EGS-10-80 .32 1% RWR84SR320FR B12
Request a Quote Datasheet
Description
EGS-10-80 .32 1% RWR84SR320FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR320FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR320FRB12
Wirewound Resistors 3110-RWR84SR320FRB12
EGS-10-80 .32 1% RWR84SR320FR B12

EGS-10-80 .32 1% RWR84SR320FR B12

Supplier's Site Datasheet
RES 0.32 OHM 7W 1% WW AXIAL - RWR84SR320FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.32 OHM 7W 1% WW AXIAL
RWR84SR320FRB12
RES 0.32 OHM 7W 1% WW AXIAL RWR84SR320FRB12
RES 0.32ohm 7W 1% WW AXIAL

RES 0.32ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR320FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR320FRB12-ND
Through Hole Resistors RWR84SR320FRB12-ND
320 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

320 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR320FRB12 RWR84SR320FRB12 RWR84SR320FRB12-ND
Product Name Wirewound Resistors RES 0.32 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3200 ohms 0.3200 ohms 0.3200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers