EGS-10-80 8.98K .5% RWR84S8981DR S73
RES 8.98Kohm 7W 0.5% WW AXIAL
8.98 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S8981DRS73 | RWR84S8981DRS73 | RWR84S8981DRS73-ND |
| Product Name | Wirewound Resistors | RES 8.98K OHM 7W 0.5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 8980 ohms | 8980 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 7 watts | 7 watts |