Vishay Intertechnology, Inc. Through Hole Resistors RWR84S86R6FRB12

Description
86.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
86.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S86R6FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S86R6FRB12-ND
Through Hole Resistors RWR84S86R6FRB12-ND
86.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 86.6 OHM 7W 1% WW AXIAL - RWR84S86R6FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 7W 1% WW AXIAL
RWR84S86R6FRB12
RES 86.6 OHM 7W 1% WW AXIAL RWR84S86R6FRB12
RES 86.6ohm 7W 1% WW AXIAL

RES 86.6ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S86R6FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S86R6FRB12
Wirewound Resistors 3110-RWR84S86R6FRB12
EGS-10-80 86.6 1% RWR84S86R6FR B12

EGS-10-80 86.6 1% RWR84S86R6FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S86R6FRB12-ND RWR84S86R6FRB12 3110-RWR84S86R6FRB12
Product Name Through Hole Resistors RES 86.6 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers