9.5 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 9.5ohm 7W 0.5% WW AXIAL
EGS-10-80 9.5 .5% RWR84S9R50DR B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S9R50DRB12-ND | RWR84S9R50DRB12 | 3110-RWR84S9R50DRB12 |
| Product Name | Through Hole Resistors | RES 9.5 OHM 7W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 9.5 ohms | 9.5 ohms | 9.5 ohms |