Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR187FSBSL

Description
187 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
187 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR187FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR187FSBSL-ND
Through Hole Resistors RWR84SR187FSBSL-ND
187 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.187 OHM 7W 1% WW AXIAL - RWR84SR187FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.187 OHM 7W 1% WW AXIAL
RWR84SR187FSBSL
RES 0.187 OHM 7W 1% WW AXIAL RWR84SR187FSBSL
RES 0.187ohm 7W 1% WW AXIAL

RES 0.187ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR187FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR187FSBSL
Wirewound Resistors 3110-RWR84SR187FSBSL
EGS-10-80 .187 1% RWR84SR187FS BSL

EGS-10-80 .187 1% RWR84SR187FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR187FSBSL-ND RWR84SR187FSBSL 3110-RWR84SR187FSBSL
Product Name Through Hole Resistors RES 0.187 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1870 ohms 0.1870 ohms 0.1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers