EGS-10-80 .1 .5% RWR84SR100DR BSL
RES 0.1ohm 7W 0.5% WW AXIAL
100 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84SR100DRBSL | RWR84SR100DRBSL | RWR84SR100DRBSL-ND |
| Product Name | Wirewound Resistors | RES 0.1 OHM 7W 0.5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 7 watts | 7 watts |