Vishay Intertechnology, Inc. RES 90.9 OHM 7W 1% WW AXIAL RWR84S90R9FSS73

Description
RES 90.9ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 7W 1% WW AXIAL - RWR84S90R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 7W 1% WW AXIAL
RWR84S90R9FSS73
RES 90.9 OHM 7W 1% WW AXIAL RWR84S90R9FSS73
RES 90.9ohm 7W 1% WW AXIAL

RES 90.9ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S90R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S90R9FSS73
Wirewound Resistors 3110-RWR84S90R9FSS73
EGS-10-80 90.9 1% RWR84S90R9FS S73

EGS-10-80 90.9 1% RWR84S90R9FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S90R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S90R9FSS73-ND
Through Hole Resistors RWR84S90R9FSS73-ND
90.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S90R9FSS73 3110-RWR84S90R9FSS73 RWR84S90R9FSS73-ND
Product Name RES 90.9 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers