Vishay Intertechnology, Inc. Through Hole Resistors RWR84S9090FRBSL

Description
909 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
909 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S9090FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S9090FRBSL-ND
Through Hole Resistors RWR84S9090FRBSL-ND
909 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 909 OHM 7W 1% WW AXIAL - RWR84S9090FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 7W 1% WW AXIAL
RWR84S9090FRBSL
RES 909 OHM 7W 1% WW AXIAL RWR84S9090FRBSL
RES 909ohm 7W 1% WW AXIAL

RES 909ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S9090FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S9090FRBSL
Wirewound Resistors 3110-RWR84S9090FRBSL
EGS-10-80 909 1% RWR84S9090FR BSL

EGS-10-80 909 1% RWR84S9090FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S9090FRBSL-ND RWR84S9090FRBSL 3110-RWR84S9090FRBSL
Product Name Through Hole Resistors RES 909 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details