Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR200FSS73

Description
EGS-10-80 .2 1% RWR84SR200FS S73
Request a Quote Datasheet
Description
EGS-10-80 .2 1% RWR84SR200FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR200FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR200FSS73
Wirewound Resistors 3110-RWR84SR200FSS73
EGS-10-80 .2 1% RWR84SR200FS S73

EGS-10-80 .2 1% RWR84SR200FS S73

Supplier's Site Datasheet
RES 0.2 OHM 7W 1% WW AXIAL - RWR84SR200FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 7W 1% WW AXIAL
RWR84SR200FSS73
RES 0.2 OHM 7W 1% WW AXIAL RWR84SR200FSS73
RES 0.2ohm 7W 1% WW AXIAL

RES 0.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR200FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR200FSS73-ND
Through Hole Resistors RWR84SR200FSS73-ND
200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR200FSS73 RWR84SR200FSS73 RWR84SR200FSS73-ND
Product Name Wirewound Resistors RES 0.2 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 2-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers