Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR180FRB12

Description
180 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
180 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR180FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR180FRB12-ND
Through Hole Resistors RWR84SR180FRB12-ND
180 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR180FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR180FRB12
Wirewound Resistors 3110-RWR84SR180FRB12
EGS-10-80 .18 1% RWR84SR180FR B12

EGS-10-80 .18 1% RWR84SR180FR B12

Supplier's Site Datasheet
RES 0.18 OHM 7W 1% WW AXIAL - RWR84SR180FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 7W 1% WW AXIAL
RWR84SR180FRB12
RES 0.18 OHM 7W 1% WW AXIAL RWR84SR180FRB12
RES 0.18ohm 7W 1% WW AXIAL

RES 0.18ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR180FRB12-ND 3110-RWR84SR180FRB12 RWR84SR180FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.18 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details