Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR210FRS73

Description
EGS-10-80 .21 1% RWR84SR210FR S73
Request a Quote Datasheet
Description
EGS-10-80 .21 1% RWR84SR210FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR210FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR210FRS73
Wirewound Resistors 3110-RWR84SR210FRS73
EGS-10-80 .21 1% RWR84SR210FR S73

EGS-10-80 .21 1% RWR84SR210FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR210FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR210FRS73-ND
Through Hole Resistors RWR84SR210FRS73-ND
210 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.21 OHM 7W 1% WW AXIAL - RWR84SR210FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.21 OHM 7W 1% WW AXIAL
RWR84SR210FRS73
RES 0.21 OHM 7W 1% WW AXIAL RWR84SR210FRS73
RES 0.21ohm 7W 1% WW AXIAL

RES 0.21ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR210FRS73 RWR84SR210FRS73-ND RWR84SR210FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.21 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2100 ohms 0.2100 ohms 0.2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details