EGS-10-80 .115 1% RWR84SR115FR S73
RES 0.115ohm 7W 1% WW AXIAL
115 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84SR115FRS73 | RWR84SR115FRS73 | RWR84SR115FRS73-ND |
| Product Name | Wirewound Resistors | RES 0.115 OHM 7W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1150 ohms | 0.1150 ohms | 0.1150 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 7 watts | 7 watts |