Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR150FRS73

Description
EGS-10-80 .15 1% RWR84SR150FR S73
Request a Quote Datasheet
Description
EGS-10-80 .15 1% RWR84SR150FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR150FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR150FRS73
Wirewound Resistors 3110-RWR84SR150FRS73
EGS-10-80 .15 1% RWR84SR150FR S73

EGS-10-80 .15 1% RWR84SR150FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR150FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR150FRS73-ND
Through Hole Resistors RWR84SR150FRS73-ND
150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.15 OHM 7W 1% WW AXIAL - RWR84SR150FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 7W 1% WW AXIAL
RWR84SR150FRS73
RES 0.15 OHM 7W 1% WW AXIAL RWR84SR150FRS73
RES 0.15ohm 7W 1% WW AXIAL

RES 0.15ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C3077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C3077
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C3077
Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84SR150FRS73 RWR84SR150FRS73-ND RWR84SR150FRS73 64C3077
Product Name Wirewound Resistors Through Hole Resistors RES 0.15 OHM 7W 1% WW AXIAL Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details