Vishay Intertechnology, Inc. RES 80.6 OHM 7W 1% WW AXIAL RWR84S80R6FPBSL

Description
RES 80.6ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 7W 1% WW AXIAL - RWR84S80R6FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 7W 1% WW AXIAL
RWR84S80R6FPBSL
RES 80.6 OHM 7W 1% WW AXIAL RWR84S80R6FPBSL
RES 80.6ohm 7W 1% WW AXIAL

RES 80.6ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S80R6FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S80R6FPBSL
Wirewound Resistors 3110-RWR84S80R6FPBSL
EGS-10-80 80.6 1% RWR84S80R6FP BSL

EGS-10-80 80.6 1% RWR84S80R6FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S80R6FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S80R6FPBSL-ND
Through Hole Resistors RWR84S80R6FPBSL-ND
80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S80R6FPBSL 3110-RWR84S80R6FPBSL RWR84S80R6FPBSL-ND
Product Name RES 80.6 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C3AR51JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details