RES 0.511ohm 7W 0.5% WW AXIAL
EGS-10-80 .511 .5% RWR84SR511DR B12
511 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84SR511DRB12 | 3110-RWR84SR511DRB12 | RWR84SR511DRB12-ND |
| Product Name | RES 0.511 OHM 7W 0.5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.5110 ohms | 0.5110 ohms | 0.5110 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Category / Application | Industrial | General Use |