Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR499FSRSL

Description
EGS-10-80 .499 1% RWR84SR499FS RSL
Request a Quote Datasheet
Description
EGS-10-80 .499 1% RWR84SR499FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR499FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR499FSRSL
Wirewound Resistors 3110-RWR84SR499FSRSL
EGS-10-80 .499 1% RWR84SR499FS RSL

EGS-10-80 .499 1% RWR84SR499FS RSL

Supplier's Site Datasheet
RES 0.499 OHM 7W 1% WW AXIAL - RWR84SR499FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 7W 1% WW AXIAL
RWR84SR499FSRSL
RES 0.499 OHM 7W 1% WW AXIAL RWR84SR499FSRSL
RES 0.499ohm 7W 1% WW AXIAL

RES 0.499ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR499FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR499FSRSL-ND
Through Hole Resistors RWR84SR499FSRSL-ND
499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR499FSRSL RWR84SR499FSRSL RWR84SR499FSRSL-ND
Product Name Wirewound Resistors RES 0.499 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers