Vishay Intertechnology, Inc. RES 9.09 OHM 7W 1% WW AXIAL RWR84S9R09FRBSL

Description
RES 9.09ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 7W 1% WW AXIAL - RWR84S9R09FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 7W 1% WW AXIAL
RWR84S9R09FRBSL
RES 9.09 OHM 7W 1% WW AXIAL RWR84S9R09FRBSL
RES 9.09ohm 7W 1% WW AXIAL

RES 9.09ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S9R09FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S9R09FRBSL
Wirewound Resistors 3110-RWR84S9R09FRBSL
EGS-10-80 9.09 1% RWR84S9R09FR BSL

EGS-10-80 9.09 1% RWR84S9R09FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S9R09FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S9R09FRBSL-ND
Through Hole Resistors RWR84S9R09FRBSL-ND
9.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S9R09FRBSL 3110-RWR84S9R09FRBSL RWR84S9R09FRBSL-ND
Product Name RES 9.09 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details