EGS-10-80 .301 .5% RWR84SR301DP B12
301 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.301ohm 7W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84SR301DPB12 | RWR84SR301DPB12-ND | RWR84SR301DPB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.301 OHM 7W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.3010 ohms | 0.3010 ohms | 0.3010 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |