Vishay Intertechnology, Inc. RES 0.121 OHM 7W 1% WW AXIAL RWR84SR121FSS73

Description
RES 0.121ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.121ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.121 OHM 7W 1% WW AXIAL - RWR84SR121FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 7W 1% WW AXIAL
RWR84SR121FSS73
RES 0.121 OHM 7W 1% WW AXIAL RWR84SR121FSS73
RES 0.121ohm 7W 1% WW AXIAL

RES 0.121ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR121FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR121FSS73-ND
Through Hole Resistors RWR84SR121FSS73-ND
121 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR121FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR121FSS73
Wirewound Resistors 3110-RWR84SR121FSS73
EGS-10-80 .121 1% RWR84SR121FS S73

EGS-10-80 .121 1% RWR84SR121FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR121FSS73 RWR84SR121FSS73-ND 3110-RWR84SR121FSS73
Product Name RES 0.121 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details