Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR150DRRSL

Description
150 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR150DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR150DRRSL-ND
Through Hole Resistors RWR84SR150DRRSL-ND
150 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.15 OHM 7W 0.5% WW AXIAL - RWR84SR150DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 7W 0.5% WW AXIAL
RWR84SR150DRRSL
RES 0.15 OHM 7W 0.5% WW AXIAL RWR84SR150DRRSL
RES 0.15ohm 7W 0.5% WW AXIAL

RES 0.15ohm 7W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR150DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR150DRRSL
Wirewound Resistors 3110-RWR84SR150DRRSL
EGS-10-80 .15 .5% RWR84SR150DR RSL

EGS-10-80 .15 .5% RWR84SR150DR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR150DRRSL-ND RWR84SR150DRRSL 3110-RWR84SR150DRRSL
Product Name Through Hole Resistors RES 0.15 OHM 7W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers