Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR261FSRSL

Description
EGS-10-80 .261 1% RWR84SR261FS RSL
Request a Quote Datasheet
Description
EGS-10-80 .261 1% RWR84SR261FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR261FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR261FSRSL
Wirewound Resistors 3110-RWR84SR261FSRSL
EGS-10-80 .261 1% RWR84SR261FS RSL

EGS-10-80 .261 1% RWR84SR261FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR261FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR261FSRSL-ND
Through Hole Resistors RWR84SR261FSRSL-ND
261 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.261 OHM 7W 1% WW AXIAL - RWR84SR261FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 7W 1% WW AXIAL
RWR84SR261FSRSL
RES 0.261 OHM 7W 1% WW AXIAL RWR84SR261FSRSL
RES 0.261ohm 7W 1% WW AXIAL

RES 0.261ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR261FSRSL RWR84SR261FSRSL-ND RWR84SR261FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.261 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 2-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details