Vishay Intertechnology, Inc. Wirewound Resistors RWR84S96R0FSBSL

Description
EGS-10-80 96 1% RWR84S96R0FS BSL
Request a Quote Datasheet
Description
EGS-10-80 96 1% RWR84S96R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S96R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S96R0FSBSL
Wirewound Resistors 3110-RWR84S96R0FSBSL
EGS-10-80 96 1% RWR84S96R0FS BSL

EGS-10-80 96 1% RWR84S96R0FS BSL

Supplier's Site Datasheet
RES 96 OHM 7W 1% WW AXIAL - RWR84S96R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96 OHM 7W 1% WW AXIAL
RWR84S96R0FSBSL
RES 96 OHM 7W 1% WW AXIAL RWR84S96R0FSBSL
RES 96ohm 7W 1% WW AXIAL

RES 96ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S96R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S96R0FSBSL-ND
Through Hole Resistors RWR84S96R0FSBSL-ND
96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S96R0FSBSL RWR84S96R0FSBSL RWR84S96R0FSBSL-ND
Product Name Wirewound Resistors RES 96 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 96 ohms 96 ohms 96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers