Vishay Intertechnology, Inc. Wirewound Resistors RWR84S86R7FRS73

Description
EGS-10-80 86.7 1% RWR84S86R7FR S73
Request a Quote Datasheet
Description
EGS-10-80 86.7 1% RWR84S86R7FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S86R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S86R7FRS73
Wirewound Resistors 3110-RWR84S86R7FRS73
EGS-10-80 86.7 1% RWR84S86R7FR S73

EGS-10-80 86.7 1% RWR84S86R7FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S86R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S86R7FRS73-ND
Through Hole Resistors RWR84S86R7FRS73-ND
86.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 86.7 OHM 7W 1% WW AXIAL - RWR84S86R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.7 OHM 7W 1% WW AXIAL
RWR84S86R7FRS73
RES 86.7 OHM 7W 1% WW AXIAL RWR84S86R7FRS73
RES 86.7ohm 7W 1% WW AXIAL

RES 86.7ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S86R7FRS73 RWR84S86R7FRS73-ND RWR84S86R7FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 86.7 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 86.7 ohms 86.7 ohms 86.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details