Vishay Intertechnology, Inc. Wirewound Resistors RWR84S9091FSRSL

Description
EGS-10-80 9.09K 1% RWR84S9091FS RSL
Request a Quote Datasheet
Description
EGS-10-80 9.09K 1% RWR84S9091FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S9091FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S9091FSRSL
Wirewound Resistors 3110-RWR84S9091FSRSL
EGS-10-80 9.09K 1% RWR84S9091FS RSL

EGS-10-80 9.09K 1% RWR84S9091FS RSL

Supplier's Site Datasheet
RES 9.09K OHM 7W 1% WW AXIAL - RWR84S9091FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 7W 1% WW AXIAL
RWR84S9091FSRSL
RES 9.09K OHM 7W 1% WW AXIAL RWR84S9091FSRSL
RES 9.09Kohm 7W 1% WW AXIAL

RES 9.09Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S9091FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S9091FSRSL-ND
Through Hole Resistors RWR84S9091FSRSL-ND
9.09 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S9091FSRSL RWR84S9091FSRSL RWR84S9091FSRSL-ND
Product Name Wirewound Resistors RES 9.09K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR15JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details